Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F8450RCSL

Description
845 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
845 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F8450RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F8450RCSL-ND
Chassis Mount Resistors RER60F8450RCSL-ND
845 Ohms ±1% 5W Wirewound Chassis Mount Resistor

845 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 845 OHM 5W 1% AXIAL LUGS - RER60F8450RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845 OHM 5W 1% AXIAL LUGS
RER60F8450RCSL
RES 845 OHM 5W 1% AXIAL LUGS RER60F8450RCSL
RES 845ohm 5W 1% AXIAL LUGS

RES 845ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F8450RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F8450RCSL
Chassis Mount Resistors RER60F8450RCSL
RES CHAS MNT 845 OHM 1% 5W

RES CHAS MNT 845 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F8450RCSL-ND RER60F8450RCSL RER60F8450RCSL
Product Name Chassis Mount Resistors RES 845 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 845 ohms 845 ohms 845 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details