Vishay Intertechnology, Inc. RES 825 OHM 5W 1% AXIAL LUGS RER60F8250RC02

Description
RES 825ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 825ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825 OHM 5W 1% AXIAL LUGS - RER60F8250RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 5W 1% AXIAL LUGS
RER60F8250RC02
RES 825 OHM 5W 1% AXIAL LUGS RER60F8250RC02
RES 825ohm 5W 1% AXIAL LUGS

RES 825ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F8250RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F8250RC02-ND
Chassis Mount Resistors RER60F8250RC02-ND
825 Ohms ±1% 5W Wirewound Chassis Mount Resistor

825 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F8250RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F8250RC02
Chassis Mount Resistors RER60F8250RC02
RES CHAS MNT 825 OHM 1% 5W

RES CHAS MNT 825 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F8250RC02 RER60F8250RC02-ND RER60F8250RC02
Product Name RES 825 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 825 ohms 825 ohms 825 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details