Vishay Intertechnology, Inc. RES 7.87 OHM 5W 1% AXIAL LUGS RER60F7R87RCSL

Description
RES 7.87ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 7.87ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.87 OHM 5W 1% AXIAL LUGS - RER60F7R87RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87 OHM 5W 1% AXIAL LUGS
RER60F7R87RCSL
RES 7.87 OHM 5W 1% AXIAL LUGS RER60F7R87RCSL
RES 7.87ohm 5W 1% AXIAL LUGS

RES 7.87ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F7R87RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F7R87RCSL-ND
Chassis Mount Resistors RER60F7R87RCSL-ND
7.87 Ohms ±1% 5W Wirewound Chassis Mount Resistor

7.87 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F7R87RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F7R87RCSL
Chassis Mount Resistors RER60F7R87RCSL
RES CHAS MNT 7.87 OHM 1% 5W

RES CHAS MNT 7.87 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F7R87RCSL RER60F7R87RCSL-ND RER60F7R87RCSL
Product Name RES 7.87 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 7.87 ohms 7.87 ohms 7.87 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers