Vishay Intertechnology, Inc. RES 787 OHM 5W 1% AXIAL LUGS RER60F7870RCSL

Description
RES 787ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 787ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 787 OHM 5W 1% AXIAL LUGS - RER60F7870RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 787 OHM 5W 1% AXIAL LUGS
RER60F7870RCSL
RES 787 OHM 5W 1% AXIAL LUGS RER60F7870RCSL
RES 787ohm 5W 1% AXIAL LUGS

RES 787ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F7870RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F7870RCSL-ND
Chassis Mount Resistors RER60F7870RCSL-ND
787 Ohms ±1% 5W Wirewound Chassis Mount Resistor

787 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F7870RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F7870RCSL
Chassis Mount Resistors RER60F7870RCSL
RES CHAS MNT 787 OHM 1% 5W

RES CHAS MNT 787 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F7870RCSL RER60F7870RCSL-ND RER60F7870RCSL
Product Name RES 787 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 787 ohms 787 ohms 787 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - C1010RJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers