Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F6800RCSL

Description
680 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
680 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F6800RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F6800RCSL-ND
Chassis Mount Resistors RER60F6800RCSL-ND
680 Ohms ±1% 5W Wirewound Chassis Mount Resistor

680 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 680 OHM 5W 1% AXIAL LUGS - RER60F6800RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 5W 1% AXIAL LUGS
RER60F6800RCSL
RES 680 OHM 5W 1% AXIAL LUGS RER60F6800RCSL
RES 680ohm 5W 1% AXIAL LUGS

RES 680ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F6800RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F6800RCSL
Chassis Mount Resistors RER60F6800RCSL
RES CHAS MNT 680 OHM 1% 5W

RES CHAS MNT 680 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F6800RCSL-ND RER60F6800RCSL RER60F6800RCSL
Product Name Chassis Mount Resistors RES 680 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 680 ohms 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2123468 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details