The RER60F60R0RCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded assembly and offers non-inductive styles manufactured using Ayrton-Perry winding, minimizing reactive components. This specific model has a power rating of 5 watts at 25 °C and a resistance value of 60 ohms with a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C. The resistor's insulation resistance is a minimum of 10,000 MΩ when dry, and it meets solderability requirements as per ANSI J-STD-002. The RER60F60R0RCSL is suitable for applications requiring high reliability and performance under extreme conditions.
60 Ohms ±1% 5W Wirewound Chassis Mount Resistor
RES 60ohm 5W 1% AXIAL LUGS
RES CHAS MNT 60 OHM 1% 5W
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER60F60R0RCSL-ND | RER60F60R0RCSL | RER60F60R0RCSL |
| Product Name | Chassis Mount Resistors | RES 60 OHM 5W 1% AXIAL LUGS | Chassis Mount Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Axial Leads | Solder Lugs |
| Resistance Range | 60 ohms | 60 ohms | 60 ohms |