Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F60R0RC02

Description
60 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
60 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F60R0RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F60R0RC02-ND
Chassis Mount Resistors RER60F60R0RC02-ND
60 Ohms ±1% 5W Wirewound Chassis Mount Resistor

60 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 60 OHM 5W 1% AXIAL LUGS - RER60F60R0RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60 OHM 5W 1% AXIAL LUGS
RER60F60R0RC02
RES 60 OHM 5W 1% AXIAL LUGS RER60F60R0RC02
RES 60ohm 5W 1% AXIAL LUGS

RES 60ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F60R0RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F60R0RC02
Chassis Mount Resistors RER60F60R0RC02
RES CHAS MNT 60 OHM 1% 5W

RES CHAS MNT 60 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F60R0RC02-ND RER60F60R0RC02 RER60F60R0RC02
Product Name Chassis Mount Resistors RES 60 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 60 ohms 60 ohms 60 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614889-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details