The RER60F5R36RC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded assembly and offers non-inductive styles manufactured using Ayrton-Perry winding, minimizing reactive components. This model has a power rating of 5 watts at 25 °C and a resistance value of 5.36 ohms with a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C. The resistor's insulation resistance is a minimum of 10,000 MΩ when dry, and it meets solderability requirements as per ANSI J-STD-002. The device is suitable for applications requiring high reliability and performance under extreme conditions.
5.36 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Res Wirewound 5.36 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack
RES CHAS MNT 5.36 OHM 1% 5W
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER60F5R36RC02-ND | RER60F5R36RC02 | RER60F5R36RC02 |
| Product Name | Chassis Mount Resistors | Res Wirewound 5.36 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack | Chassis Mount Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Box | Solder Lugs | |
| Resistance Range | 5.36 ohms | 5.36 ohms |