Vishay Intertechnology, Inc. RES 5 OHM 5W 1% AXIAL LUGS RER60F5R00RCSL

Description
RES 5ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 5ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5 OHM 5W 1% AXIAL LUGS - RER60F5R00RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5 OHM 5W 1% AXIAL LUGS
RER60F5R00RCSL
RES 5 OHM 5W 1% AXIAL LUGS RER60F5R00RCSL
RES 5ohm 5W 1% AXIAL LUGS

RES 5ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F5R00RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F5R00RCSL-ND
Chassis Mount Resistors RER60F5R00RCSL-ND
5 Ohms ±1% 5W Wirewound Chassis Mount Resistor

5 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F5R00RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F5R00RCSL
Chassis Mount Resistors RER60F5R00RCSL
RES CHAS MNT 5 OHM 1% 5W

RES CHAS MNT 5 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F5R00RCSL RER60F5R00RCSL-ND RER60F5R00RCSL
Product Name RES 5 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 5 ohms 5 ohms 5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CF1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614352-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 21 ohms
View Details
2 suppliers