Vishay Intertechnology, Inc. RES 54.9 OHM 5W 1% AXIAL LUGS RER60F54R9RCSL

Description
RES 54.9ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 54.9ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.9 OHM 5W 1% AXIAL LUGS - RER60F54R9RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9 OHM 5W 1% AXIAL LUGS
RER60F54R9RCSL
RES 54.9 OHM 5W 1% AXIAL LUGS RER60F54R9RCSL
RES 54.9ohm 5W 1% AXIAL LUGS

RES 54.9ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F54R9RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F54R9RCSL-ND
Chassis Mount Resistors RER60F54R9RCSL-ND
54.9 Ohms ±1% 5W Wirewound Chassis Mount Resistor

54.9 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F54R9RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F54R9RCSL
Chassis Mount Resistors RER60F54R9RCSL
RES CHAS MNT 54.9 OHM 1% 5W

RES CHAS MNT 54.9 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F54R9RCSL RER60F54R9RCSL-ND RER60F54R9RCSL
Product Name RES 54.9 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 54.9 ohms 54.9 ohms 54.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614707-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers
Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details