Vishay Intertechnology, Inc. RES 54 OHM 5W 1% AXIAL LUGS RER60F54R0RCSL

Description
RES 54ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 54ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54 OHM 5W 1% AXIAL LUGS - RER60F54R0RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54 OHM 5W 1% AXIAL LUGS
RER60F54R0RCSL
RES 54 OHM 5W 1% AXIAL LUGS RER60F54R0RCSL
RES 54ohm 5W 1% AXIAL LUGS

RES 54ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F54R0RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F54R0RCSL-ND
Chassis Mount Resistors RER60F54R0RCSL-ND
54 Ohms ±1% 5W Wirewound Chassis Mount Resistor

54 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F54R0RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F54R0RCSL
Chassis Mount Resistors RER60F54R0RCSL
RES CHAS MNT 54 OHM 1% 5W

RES CHAS MNT 54 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F54R0RCSL RER60F54R0RCSL-ND RER60F54R0RCSL
Product Name RES 54 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 54 ohms 54 ohms 54 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details