Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F5360RCSL

Description
536 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
536 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F5360RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F5360RCSL-ND
Chassis Mount Resistors RER60F5360RCSL-ND
536 Ohms ±1% 5W Wirewound Chassis Mount Resistor

536 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 536 OHM 5W 1% AXIAL LUGS - RER60F5360RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536 OHM 5W 1% AXIAL LUGS
RER60F5360RCSL
RES 536 OHM 5W 1% AXIAL LUGS RER60F5360RCSL
RES 536ohm 5W 1% AXIAL LUGS

RES 536ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F5360RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F5360RCSL
Chassis Mount Resistors RER60F5360RCSL
RES CHAS MNT 536 OHM 1% 5W

RES CHAS MNT 536 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F5360RCSL-ND RER60F5360RCSL RER60F5360RCSL
Product Name Chassis Mount Resistors RES 536 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 536 ohms 536 ohms 536 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722148 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details