Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F5110RCSL

Description
511 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
511 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F5110RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F5110RCSL-ND
Chassis Mount Resistors RER60F5110RCSL-ND
511 Ohms ±1% 5W Wirewound Chassis Mount Resistor

511 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 511 OHM 5W 1% AXIAL LUGS - RER60F5110RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 5W 1% AXIAL LUGS
RER60F5110RCSL
RES 511 OHM 5W 1% AXIAL LUGS RER60F5110RCSL
RES 511ohm 5W 1% AXIAL LUGS

RES 511ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F5110RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F5110RCSL
Chassis Mount Resistors RER60F5110RCSL
RES CHAS MNT 511 OHM 1% 5W

RES CHAS MNT 511 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F5110RCSL-ND RER60F5110RCSL RER60F5110RCSL
Product Name Chassis Mount Resistors RES 511 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 511 ohms 511 ohms 511 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 2123462 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
Through Hole Resistors - 4756381 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers