Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F5110RC02

Description
511 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
511 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F5110RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F5110RC02-ND
Chassis Mount Resistors RER60F5110RC02-ND
511 Ohms ±1% 5W Wirewound Chassis Mount Resistor

511 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 511 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER60F5110RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 511 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER60F5110RC02
Res Wirewound 511 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER60F5110RC02
Res Wirewound 511 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 511 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER60F5110RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F5110RC02
Chassis Mount Resistors RER60F5110RC02
RES CHAS MNT 511 OHM 1% 5W

RES CHAS MNT 511 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F5110RC02-ND RER60F5110RC02 RER60F5110RC02
Product Name Chassis Mount Resistors Res Wirewound 511 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 511 ohms 511 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details