Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F46R4RC02

Description
46.4 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
46.4 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F46R4RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F46R4RC02-ND
Chassis Mount Resistors RER60F46R4RC02-ND
46.4 Ohms ±1% 5W Wirewound Chassis Mount Resistor

46.4 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 46.4 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER60F46R4RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 46.4 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER60F46R4RC02
Res Wirewound 46.4 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER60F46R4RC02
Res Wirewound 46.4 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 46.4 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER60F46R4RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F46R4RC02
Chassis Mount Resistors RER60F46R4RC02
RES CHAS MNT 46.4 OHM 1% 5W

RES CHAS MNT 46.4 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F46R4RC02-ND RER60F46R4RC02 RER60F46R4RC02
Product Name Chassis Mount Resistors Res Wirewound 46.4 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 46.4 ohms 46.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details