Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F4020RC02

Description
402 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
402 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F4020RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F4020RC02-ND
Chassis Mount Resistors RER60F4020RC02-ND
402 Ohms ±1% 5W Wirewound Chassis Mount Resistor

402 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 402 OHM 5W 1% AXIAL LUGS - RER60F4020RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 5W 1% AXIAL LUGS
RER60F4020RC02
RES 402 OHM 5W 1% AXIAL LUGS RER60F4020RC02
RES 402ohm 5W 1% AXIAL LUGS

RES 402ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F4020RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F4020RC02
Chassis Mount Resistors RER60F4020RC02
RES CHAS MNT 402 OHM 1% 5W

RES CHAS MNT 402 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F4020RC02-ND RER60F4020RC02 RER60F4020RC02
Product Name Chassis Mount Resistors RES 402 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 402 ohms 402 ohms 402 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers