Vishay Intertechnology, Inc. RES 3.01 OHM 5W 1% AXIAL LUGS RER60F3R01RCSL

Description
RES 3.01ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 3.01ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01 OHM 5W 1% AXIAL LUGS - RER60F3R01RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01 OHM 5W 1% AXIAL LUGS
RER60F3R01RCSL
RES 3.01 OHM 5W 1% AXIAL LUGS RER60F3R01RCSL
RES 3.01ohm 5W 1% AXIAL LUGS

RES 3.01ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F3R01RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F3R01RCSL-ND
Chassis Mount Resistors RER60F3R01RCSL-ND
3.01 Ohms ±1% 5W Wirewound Chassis Mount Resistor

3.01 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F3R01RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F3R01RCSL
Chassis Mount Resistors RER60F3R01RCSL
RES CHAS MNT 3.01 OHM 1% 5W

RES CHAS MNT 3.01 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F3R01RCSL RER60F3R01RCSL-ND RER60F3R01RCSL
Product Name RES 3.01 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 3.01 ohms 3.01 ohms 3.01 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614965-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers