Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F3570RC02

Description
357 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
357 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F3570RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F3570RC02-ND
Chassis Mount Resistors RER60F3570RC02-ND
357 Ohms ±1% 5W Wirewound Chassis Mount Resistor

357 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 357 OHM 5W 1% AXIAL LUGS - RER60F3570RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357 OHM 5W 1% AXIAL LUGS
RER60F3570RC02
RES 357 OHM 5W 1% AXIAL LUGS RER60F3570RC02
RES 357ohm 5W 1% AXIAL LUGS

RES 357ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F3570RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F3570RC02
Chassis Mount Resistors RER60F3570RC02
RES CHAS MNT 357 OHM 1% 5W

RES CHAS MNT 357 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F3570RC02-ND RER60F3570RC02 RER60F3570RC02
Product Name Chassis Mount Resistors RES 357 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 357 ohms 357 ohms 357 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C754J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers