Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F3500RCSL

Description
350 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
350 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F3500RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F3500RCSL-ND
Chassis Mount Resistors RER60F3500RCSL-ND
350 Ohms ±1% 5W Wirewound Chassis Mount Resistor

350 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 350 OHM 5W 1% AXIAL LUGS - RER60F3500RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 350 OHM 5W 1% AXIAL LUGS
RER60F3500RCSL
RES 350 OHM 5W 1% AXIAL LUGS RER60F3500RCSL
RES 350ohm 5W 1% AXIAL LUGS

RES 350ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F3500RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F3500RCSL
Chassis Mount Resistors RER60F3500RCSL
RES CHAS MNT 350 OHM 1% 5W

RES CHAS MNT 350 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F3500RCSL-ND RER60F3500RCSL RER60F3500RCSL
Product Name Chassis Mount Resistors RES 350 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 350 ohms 350 ohms 350 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 0.0500 ohms
Tolerance 20 +/- %
View Details
4 suppliers