Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F3500RC02

Description
350 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
350 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F3500RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F3500RC02-ND
Chassis Mount Resistors RER60F3500RC02-ND
350 Ohms ±1% 5W Wirewound Chassis Mount Resistor

350 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 350 OHM 5W 1% AXIAL LUGS - RER60F3500RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 350 OHM 5W 1% AXIAL LUGS
RER60F3500RC02
RES 350 OHM 5W 1% AXIAL LUGS RER60F3500RC02
RES 350ohm 5W 1% AXIAL LUGS

RES 350ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F3500RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F3500RC02
Chassis Mount Resistors RER60F3500RC02
RES CHAS MNT 350 OHM 1% 5W

RES CHAS MNT 350 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F3500RC02-ND RER60F3500RC02 RER60F3500RC02
Product Name Chassis Mount Resistors RES 350 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 350 ohms 350 ohms 350 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - C3A3R3JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1249299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details