Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F34R0RCSL

Description
34 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
34 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F34R0RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F34R0RCSL-ND
Chassis Mount Resistors RER60F34R0RCSL-ND
34 Ohms ±1% 5W Wirewound Chassis Mount Resistor

34 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 34 OHM 5W 1% AXIAL LUGS - RER60F34R0RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34 OHM 5W 1% AXIAL LUGS
RER60F34R0RCSL
RES 34 OHM 5W 1% AXIAL LUGS RER60F34R0RCSL
RES 34ohm 5W 1% AXIAL LUGS

RES 34ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F34R0RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F34R0RCSL
Chassis Mount Resistors RER60F34R0RCSL
RES CHAS MNT 34 OHM 1% 5W

RES CHAS MNT 34 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F34R0RCSL-ND RER60F34R0RCSL RER60F34R0RCSL
Product Name Chassis Mount Resistors RES 34 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 34 ohms 34 ohms 34 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details