Vishay Intertechnology, Inc. RES 348 OHM 5W 1% AXIAL LUGS RER60F3480RCSL

Description
RES 348ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 348ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 348 OHM 5W 1% AXIAL LUGS - RER60F3480RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 5W 1% AXIAL LUGS
RER60F3480RCSL
RES 348 OHM 5W 1% AXIAL LUGS RER60F3480RCSL
RES 348ohm 5W 1% AXIAL LUGS

RES 348ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F3480RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F3480RCSL-ND
Chassis Mount Resistors RER60F3480RCSL-ND
348 Ohms ±1% 5W Wirewound Chassis Mount Resistor

348 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F3480RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F3480RCSL
Chassis Mount Resistors RER60F3480RCSL
RES CHAS MNT 348 OHM 1% 5W

RES CHAS MNT 348 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F3480RCSL RER60F3480RCSL-ND RER60F3480RCSL
Product Name RES 348 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 348 ohms 348 ohms 348 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614352-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232 ohms
View Details
2 suppliers