Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F3480MCSL

Description
348 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
348 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F3480MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F3480MCSL-ND
Chassis Mount Resistors RER60F3480MCSL-ND
348 Ohms ±1% 5W Wirewound Chassis Mount Resistor

348 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 348 OHM 5W 1% AXIAL LUGS - RER60F3480MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 5W 1% AXIAL LUGS
RER60F3480MCSL
RES 348 OHM 5W 1% AXIAL LUGS RER60F3480MCSL
RES 348ohm 5W 1% AXIAL LUGS

RES 348ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F3480MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F3480MCSL
Chassis Mount Resistors RER60F3480MCSL
RES CHAS MNT 348 OHM 1% 5W

RES CHAS MNT 348 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F3480MCSL-ND RER60F3480MCSL RER60F3480MCSL
Product Name Chassis Mount Resistors RES 348 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 348 ohms 348 ohms 348 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details