Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F3240MCSL

Description
324 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote
Description
324 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RER60F3240MCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded joints and offers non-inductive styles manufactured using Ayrton-Perry winding, which minimizes reactive components. This specific model has a power rating of 5 watts at 25 °C and a resistance value of 324 ohms with a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C. The resistor's insulation resistance is a minimum of 10,000 MΩ when dry and 1,000 MΩ after moisture testing. It is suitable for applications requiring high reliability and performance under extreme conditions, making it a viable option for engineers seeking robust resistor solutions for their projects.

Datasheet Summary
Powered by GS/AI

The RER60F3240MCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded joints and offers non-inductive styles manufactured using Ayrton-Perry winding, which minimizes reactive components. This specific model has a power rating of 5 watts at 25 °C and a resistance value of 324 ohms with a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C. The resistor's insulation resistance is a minimum of 10,000 MΩ when dry and 1,000 MΩ after moisture testing. It is suitable for applications requiring high reliability and performance under extreme conditions, making it a viable option for engineers seeking robust resistor solutions for their projects.

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F3240MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F3240MCSL-ND
Chassis Mount Resistors RER60F3240MCSL-ND
324 Ohms ±1% 5W Wirewound Chassis Mount Resistor

324 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 324 OHM 5W 1% AXIAL LUGS - RER60F3240MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324 OHM 5W 1% AXIAL LUGS
RER60F3240MCSL
RES 324 OHM 5W 1% AXIAL LUGS RER60F3240MCSL
RES 324ohm 5W 1% AXIAL LUGS

RES 324ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F3240MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F3240MCSL
Chassis Mount Resistors RER60F3240MCSL
RES CHAS MNT 324 OHM 1% 5W

RES CHAS MNT 324 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F3240MCSL-ND RER60F3240MCSL RER60F3240MCSL
Product Name Chassis Mount Resistors RES 324 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 324 ohms 324 ohms 324 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - C3A51RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details