Vishay Intertechnology, Inc. RES 3.16K OHM 5W 1% AXIAL LUGS RER60F3161RCSL

Description
RES 3.16Kohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 3.16Kohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16K OHM 5W 1% AXIAL LUGS - RER60F3161RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16K OHM 5W 1% AXIAL LUGS
RER60F3161RCSL
RES 3.16K OHM 5W 1% AXIAL LUGS RER60F3161RCSL
RES 3.16Kohm 5W 1% AXIAL LUGS

RES 3.16Kohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F3161RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F3161RCSL-ND
Chassis Mount Resistors RER60F3161RCSL-ND
3.16 kOhms ±1% 5W Wirewound Chassis Mount Resistor

3.16 kOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F3161RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F3161RCSL
Chassis Mount Resistors RER60F3161RCSL
RES CHAS MNT 3.16K OHM 1% 5W

RES CHAS MNT 3.16K OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F3161RCSL RER60F3161RCSL-ND RER60F3161RCSL
Product Name RES 3.16K OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 3160 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 4-2176470-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Through Hole Resistors - 1363292 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details