Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F30R9RC02

Description
30.9 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
30.9 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F30R9RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F30R9RC02-ND
Chassis Mount Resistors RER60F30R9RC02-ND
30.9 Ohms ±1% 5W Wirewound Chassis Mount Resistor

30.9 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 30.9 OHM 5W 1% AXIAL LUGS - RER60F30R9RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9 OHM 5W 1% AXIAL LUGS
RER60F30R9RC02
RES 30.9 OHM 5W 1% AXIAL LUGS RER60F30R9RC02
RES 30.9ohm 5W 1% AXIAL LUGS

RES 30.9ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F30R9RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F30R9RC02
Chassis Mount Resistors RER60F30R9RC02
RES CHAS MNT 30.9 OHM 1% 5W

RES CHAS MNT 30.9 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F30R9RC02-ND RER60F30R9RC02 RER60F30R9RC02
Product Name Chassis Mount Resistors RES 30.9 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 30.9 ohms 30.9 ohms 30.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - C7120RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details