Vishay Intertechnology, Inc. RES 301 OHM 5W 1% AXIAL LUGS RER60F3010RCSL

Description
RES 301ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 301ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 5W 1% AXIAL LUGS - RER60F3010RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 5W 1% AXIAL LUGS
RER60F3010RCSL
RES 301 OHM 5W 1% AXIAL LUGS RER60F3010RCSL
RES 301ohm 5W 1% AXIAL LUGS

RES 301ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F3010RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F3010RCSL-ND
Chassis Mount Resistors RER60F3010RCSL-ND
301 Ohms ±1% 5W Wirewound Chassis Mount Resistor

301 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F3010RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F3010RCSL
Chassis Mount Resistors RER60F3010RCSL
RES CHAS MNT 301 OHM 1% 5W

RES CHAS MNT 301 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F3010RCSL RER60F3010RCSL-ND RER60F3010RCSL
Product Name RES 301 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 301 ohms 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1722234 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers