Vishay Intertechnology, Inc. Res Wirewound 301 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange RER60F3010RC02

Description
Res Wirewound 301 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange
Request a Quote Datasheet
Description
Res Wirewound 301 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 301 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange - RER60F3010RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 301 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange
RER60F3010RC02
Res Wirewound 301 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange RER60F3010RC02
Res Wirewound 301 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange

Res Wirewound 301 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange

Supplier's Site
Chassis Mount Resistors - RER60F3010RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F3010RC02-ND
Chassis Mount Resistors RER60F3010RC02-ND
301 Ohms ±1% 5W Wirewound Chassis Mount Resistor

301 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F3010RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F3010RC02
Chassis Mount Resistors RER60F3010RC02
RES CHAS MNT 301 OHM 1% 5W

RES CHAS MNT 301 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F3010RC02 RER60F3010RC02-ND RER60F3010RC02
Product Name Res Wirewound 301 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469488 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C226J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details