Vishay Intertechnology, Inc. RES 2.74 OHM 5W 1% AXIAL LUGS RER60F2R74RCSL

Description
RES 2.74ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 2.74ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74 OHM 5W 1% AXIAL LUGS - RER60F2R74RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74 OHM 5W 1% AXIAL LUGS
RER60F2R74RCSL
RES 2.74 OHM 5W 1% AXIAL LUGS RER60F2R74RCSL
RES 2.74ohm 5W 1% AXIAL LUGS

RES 2.74ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F2R74RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F2R74RCSL-ND
Chassis Mount Resistors RER60F2R74RCSL-ND
2.74 Ohms ±1% 5W Wirewound Chassis Mount Resistor

2.74 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F2R74RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F2R74RCSL
Chassis Mount Resistors RER60F2R74RCSL
RES CHAS MNT 2.74 OHM 1% 5W

RES CHAS MNT 2.74 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F2R74RCSL RER60F2R74RCSL-ND RER60F2R74RCSL
Product Name RES 2.74 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 2.74 ohms 2.74 ohms 2.74 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614893-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17800 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details