Vishay Intertechnology, Inc. RES 2.55 OHM 5W 1% AXIAL LUGS RER60F2R55RCSL

Description
RES 2.55ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 2.55ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.55 OHM 5W 1% AXIAL LUGS - RER60F2R55RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55 OHM 5W 1% AXIAL LUGS
RER60F2R55RCSL
RES 2.55 OHM 5W 1% AXIAL LUGS RER60F2R55RCSL
RES 2.55ohm 5W 1% AXIAL LUGS

RES 2.55ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F2R55RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F2R55RCSL-ND
Chassis Mount Resistors RER60F2R55RCSL-ND
2.55 Ohms ±1% 5W Wirewound Chassis Mount Resistor

2.55 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F2R55RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F2R55RCSL
Chassis Mount Resistors RER60F2R55RCSL
RES CHAS MNT 2.55 OHM 1% 5W

RES CHAS MNT 2.55 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F2R55RCSL RER60F2R55RCSL-ND RER60F2R55RCSL
Product Name RES 2.55 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 2.55 ohms 2.55 ohms 2.55 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - C10150RJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details