TE Connectivity Through Hole Resistors C10150RJL

Description
TE Connectivity C10150RJL Resistor
Request a Quote Datasheet
Description
TE Connectivity C10150RJL Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6661749 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6661749
Through Hole Resistors 6661749
TE Connectivity C10150RJL Resistor

TE Connectivity C10150RJL Resistor

Supplier's Site
Through Hole Resistors - 6661749P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6661749P
Through Hole Resistors 6661749P
TE Connectivity C10150RJL Resistor

TE Connectivity C10150RJL Resistor

Supplier's Site
Through Hole Resistors - 1640298 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1640298
Through Hole Resistors 1640298
TE Connectivity C10150RJL Resistor

TE Connectivity C10150RJL Resistor

Supplier's Site
Through Hole Resistors - C10150RJL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
C10150RJL-ND
Through Hole Resistors C10150RJL-ND
150 Ohms ±5% 10W Through Hole Resistor Axial Wirewound

150 Ohms ±5% 10W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Res, 150R, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity - 43AC3034 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity
43AC3034
Res, 150R, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity 43AC3034
RES, 150R, 5%, 10W, AXIAL, WIREWOUND; Resistance:150ohm; Product Range:C Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 150R, 5%, 10W, AXIAL, WIREWOUND; Resistance:150ohm; Product Range:C Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6661749 6661749P C10150RJL-ND 43AC3034
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 150R, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity
Technology / Construction Wire wound Wirewound Wirewound
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 150 ohms 150 ohms 150 ohms
Power Rating 10 watts 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details