Vishay Intertechnology, Inc. RES 280 OHM 5W 1% AXIAL LUGS RER60F2800RC02

Description
RES 280ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 280ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 280 OHM 5W 1% AXIAL LUGS - RER60F2800RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 5W 1% AXIAL LUGS
RER60F2800RC02
RES 280 OHM 5W 1% AXIAL LUGS RER60F2800RC02
RES 280ohm 5W 1% AXIAL LUGS

RES 280ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F2800RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F2800RC02-ND
Chassis Mount Resistors RER60F2800RC02-ND
280 Ohms ±1% 5W Wirewound Chassis Mount Resistor

280 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F2800RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F2800RC02
Chassis Mount Resistors RER60F2800RC02
RES CHAS MNT 280 OHM 1% 5W

RES CHAS MNT 280 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F2800RC02 RER60F2800RC02-ND RER60F2800RC02
Product Name RES 280 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 280 ohms 280 ohms 280 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614959-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.50E6 ohms
View Details
2 suppliers
Through Hole Resistors - 2123462 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details