Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F2740RCSL

Description
274 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
274 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F2740RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F2740RCSL-ND
Chassis Mount Resistors RER60F2740RCSL-ND
274 Ohms ±1% 5W Wirewound Chassis Mount Resistor

274 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 274 OHM 5W 1% AXIAL LUGS - RER60F2740RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 5W 1% AXIAL LUGS
RER60F2740RCSL
RES 274 OHM 5W 1% AXIAL LUGS RER60F2740RCSL
RES 274ohm 5W 1% AXIAL LUGS

RES 274ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F2740RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F2740RCSL
Chassis Mount Resistors RER60F2740RCSL
RES CHAS MNT 274 OHM 1% 5W

RES CHAS MNT 274 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F2740RCSL-ND RER60F2740RCSL RER60F2740RCSL
Product Name Chassis Mount Resistors RES 274 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 274 ohms 274 ohms 274 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C751J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614975-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1690 ohms
View Details
2 suppliers