Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F26R7RCSL

Description
26.7 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
26.7 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F26R7RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F26R7RCSL-ND
Chassis Mount Resistors RER60F26R7RCSL-ND
26.7 Ohms ±1% 5W Wirewound Chassis Mount Resistor

26.7 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 26.7 OHM 5W 1% AXIAL LUGS - RER60F26R7RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7 OHM 5W 1% AXIAL LUGS
RER60F26R7RCSL
RES 26.7 OHM 5W 1% AXIAL LUGS RER60F26R7RCSL
RES 26.7ohm 5W 1% AXIAL LUGS

RES 26.7ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F26R7RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F26R7RCSL
Chassis Mount Resistors RER60F26R7RCSL
RES CHAS MNT 26.7 OHM 1% 5W

RES CHAS MNT 26.7 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F26R7RCSL-ND RER60F26R7RCSL RER60F26R7RCSL
Product Name Chassis Mount Resistors RES 26.7 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 26.7 ohms 26.7 ohms 26.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614958-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.47 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details