Vishay Intertechnology, Inc. RES 261 OHM 5W 1% AXIAL LUGS RER60F2610RC02

Description
RES 261ohm 5W 1% AXIAL LUGS
Request a Quote
Description
RES 261ohm 5W 1% AXIAL LUGS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RER60F2610RC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. This resistor is constructed with complete welded joints and offers non-inductive styles manufactured using Ayrton-Perry winding, which minimizes reactive components. With a power rating of 5 watts at 25 °C, the resistor has a resistance value of 261 ohms and a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C. The insulation resistance is a minimum of 10,000 MΩ when dry and 1,000 MΩ after moisture testing. The resistor is suitable for applications requiring high reliability and performance under extreme conditions, making it a viable option for engineers seeking durable components for their projects.

Datasheet Summary
Powered by GS/AI

The RER60F2610RC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. This resistor is constructed with complete welded joints and offers non-inductive styles manufactured using Ayrton-Perry winding, which minimizes reactive components. With a power rating of 5 watts at 25 °C, the resistor has a resistance value of 261 ohms and a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C. The insulation resistance is a minimum of 10,000 MΩ when dry and 1,000 MΩ after moisture testing. The resistor is suitable for applications requiring high reliability and performance under extreme conditions, making it a viable option for engineers seeking durable components for their projects.

Suppliers

Company
Product
Description
Supplier Links
RES 261 OHM 5W 1% AXIAL LUGS - RER60F2610RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261 OHM 5W 1% AXIAL LUGS
RER60F2610RC02
RES 261 OHM 5W 1% AXIAL LUGS RER60F2610RC02
RES 261ohm 5W 1% AXIAL LUGS

RES 261ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F2610RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F2610RC02-ND
Chassis Mount Resistors RER60F2610RC02-ND
261 Ohms ±1% 5W Wirewound Chassis Mount Resistor

261 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F2610RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F2610RC02
Chassis Mount Resistors RER60F2610RC02
RES CHAS MNT 261 OHM 1% 5W

RES CHAS MNT 261 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F2610RC02 RER60F2610RC02-ND RER60F2610RC02
Product Name RES 261 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 261 ohms 261 ohms 261 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details