Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F25R5MCSL

Description
25.5 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
25.5 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F25R5MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F25R5MCSL-ND
Chassis Mount Resistors RER60F25R5MCSL-ND
25.5 Ohms ±1% 5W Wirewound Chassis Mount Resistor

25.5 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 25.5 OHM 5W 1% AXIAL LUGS - RER60F25R5MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5 OHM 5W 1% AXIAL LUGS
RER60F25R5MCSL
RES 25.5 OHM 5W 1% AXIAL LUGS RER60F25R5MCSL
RES 25.5ohm 5W 1% AXIAL LUGS

RES 25.5ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F25R5MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F25R5MCSL
Chassis Mount Resistors RER60F25R5MCSL
RES CHAS MNT 25.5 OHM 1% 5W

RES CHAS MNT 25.5 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F25R5MCSL-ND RER60F25R5MCSL RER60F25R5MCSL
Product Name Chassis Mount Resistors RES 25.5 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 25.5 ohms 25.5 ohms 25.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614971-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers