Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F2491RCSL

Description
2.49 kOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.49 kOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F2491RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F2491RCSL-ND
Chassis Mount Resistors RER60F2491RCSL-ND
2.49 kOhms ±1% 5W Wirewound Chassis Mount Resistor

2.49 kOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 2.49K OHM 5W 1% AXIAL LUGS - RER60F2491RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49K OHM 5W 1% AXIAL LUGS
RER60F2491RCSL
RES 2.49K OHM 5W 1% AXIAL LUGS RER60F2491RCSL
RES 2.49Kohm 5W 1% AXIAL LUGS

RES 2.49Kohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F2491RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F2491RCSL
Chassis Mount Resistors RER60F2491RCSL
RES CHAS MNT 2.49K OHM 1% 5W

RES CHAS MNT 2.49K OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F2491RCSL-ND RER60F2491RCSL RER60F2491RCSL
Product Name Chassis Mount Resistors RES 2.49K OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details