Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F2490RCSL

Description
249 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
249 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F2490RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F2490RCSL-ND
Chassis Mount Resistors RER60F2490RCSL-ND
249 Ohms ±1% 5W Wirewound Chassis Mount Resistor

249 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 249 OHM 5W 1% AXIAL LUGS - RER60F2490RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 5W 1% AXIAL LUGS
RER60F2490RCSL
RES 249 OHM 5W 1% AXIAL LUGS RER60F2490RCSL
RES 249ohm 5W 1% AXIAL LUGS

RES 249ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F2490RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F2490RCSL
Chassis Mount Resistors RER60F2490RCSL
RES CHAS MNT 249 OHM 1% 5W

RES CHAS MNT 249 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F2490RCSL-ND RER60F2490RCSL RER60F2490RCSL
Product Name Chassis Mount Resistors RES 249 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 249 ohms 249 ohms 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details