Vishay Intertechnology, Inc. RES 2.26K OHM 5W 1% AXIAL LUGS RER60F2261RCSL

Description
RES 2.26Kohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 2.26Kohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.26K OHM 5W 1% AXIAL LUGS - RER60F2261RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26K OHM 5W 1% AXIAL LUGS
RER60F2261RCSL
RES 2.26K OHM 5W 1% AXIAL LUGS RER60F2261RCSL
RES 2.26Kohm 5W 1% AXIAL LUGS

RES 2.26Kohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F2261RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F2261RCSL-ND
Chassis Mount Resistors RER60F2261RCSL-ND
2.26 kOhms ±1% 5W Wirewound Chassis Mount Resistor

2.26 kOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F2261RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F2261RCSL
Chassis Mount Resistors RER60F2261RCSL
RES CHAS MNT 2.26K OHM 1% 5W

RES CHAS MNT 2.26K OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F2261RCSL RER60F2261RCSL-ND RER60F2261RCSL
Product Name RES 2.26K OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 2260 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details