Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F21R5RCSL

Description
21.5 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
21.5 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F21R5RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F21R5RCSL-ND
Chassis Mount Resistors RER60F21R5RCSL-ND
21.5 Ohms ±1% 5W Wirewound Chassis Mount Resistor

21.5 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 21.5 OHM 5W 1% AXIAL LUGS - RER60F21R5RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5 OHM 5W 1% AXIAL LUGS
RER60F21R5RCSL
RES 21.5 OHM 5W 1% AXIAL LUGS RER60F21R5RCSL
RES 21.5ohm 5W 1% AXIAL LUGS

RES 21.5ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F21R5RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F21R5RCSL
Chassis Mount Resistors RER60F21R5RCSL
RES CHAS MNT 21.5 OHM 1% 5W

RES CHAS MNT 21.5 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F21R5RCSL-ND RER60F21R5RCSL RER60F21R5RCSL
Product Name Chassis Mount Resistors RES 21.5 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 21.5 ohms 21.5 ohms 21.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers