Vishay Intertechnology, Inc. RES 1.96 OHM 5W 1% AXIAL LUGS RER60F1R96RC02

Description
RES 1.96ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.96ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.96 OHM 5W 1% AXIAL LUGS - RER60F1R96RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96 OHM 5W 1% AXIAL LUGS
RER60F1R96RC02
RES 1.96 OHM 5W 1% AXIAL LUGS RER60F1R96RC02
RES 1.96ohm 5W 1% AXIAL LUGS

RES 1.96ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F1R96RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F1R96RC02-ND
Chassis Mount Resistors RER60F1R96RC02-ND
1.96 Ohms ±1% 5W Wirewound Chassis Mount Resistor

1.96 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F1R96RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F1R96RC02
Chassis Mount Resistors RER60F1R96RC02
RES CHAS MNT 1.96 OHM 1% 5W

RES CHAS MNT 1.96 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F1R96RC02 RER60F1R96RC02-ND RER60F1R96RC02
Product Name RES 1.96 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1.96 ohms 1.96 ohms 1.96 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R302JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details