Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F1R78RC02

Description
1.78 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.78 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F1R78RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F1R78RC02-ND
Chassis Mount Resistors RER60F1R78RC02-ND
1.78 Ohms ±1% 5W Wirewound Chassis Mount Resistor

1.78 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1.78 OHM 5W 1% AXIAL LUGS - RER60F1R78RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78 OHM 5W 1% AXIAL LUGS
RER60F1R78RC02
RES 1.78 OHM 5W 1% AXIAL LUGS RER60F1R78RC02
RES 1.78ohm 5W 1% AXIAL LUGS

RES 1.78ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F1R78RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F1R78RC02
Chassis Mount Resistors RER60F1R78RC02
RES CHAS MNT 1.78 OHM 1% 5W

RES CHAS MNT 1.78 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F1R78RC02-ND RER60F1R78RC02 RER60F1R78RC02
Product Name Chassis Mount Resistors RES 1.78 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 1.78 ohms 1.78 ohms 1.78 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers