Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F1R65RC02

Description
1.65 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.65 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F1R65RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F1R65RC02-ND
Chassis Mount Resistors RER60F1R65RC02-ND
1.65 Ohms ±1% 5W Wirewound Chassis Mount Resistor

1.65 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 1.65 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack - RER60F1R65RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.65 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack
RER60F1R65RC02
Res Wirewound 1.65 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER60F1R65RC02
Res Wirewound 1.65 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 1.65 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER60F1R65RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F1R65RC02
Chassis Mount Resistors RER60F1R65RC02
RES CHAS MNT 1.65 OHM 1% 5W

RES CHAS MNT 1.65 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F1R65RC02-ND RER60F1R65RC02 RER60F1R65RC02
Product Name Chassis Mount Resistors Res Wirewound 1.65 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 1.65 ohms 1.65 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C206J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details