Vishay Intertechnology, Inc. RES 1.27 OHM 5W 1% AXIAL LUGS RER60F1R27RC02

Description
RES 1.27ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.27ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.27 OHM 5W 1% AXIAL LUGS - RER60F1R27RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27 OHM 5W 1% AXIAL LUGS
RER60F1R27RC02
RES 1.27 OHM 5W 1% AXIAL LUGS RER60F1R27RC02
RES 1.27ohm 5W 1% AXIAL LUGS

RES 1.27ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F1R27RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F1R27RC02-ND
Chassis Mount Resistors RER60F1R27RC02-ND
1.27 Ohms ±1% 5W Wirewound Chassis Mount Resistor

1.27 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F1R27RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F1R27RC02
Chassis Mount Resistors RER60F1R27RC02
RES CHAS MNT 1.27 OHM 1% 5W

RES CHAS MNT 1.27 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F1R27RC02 RER60F1R27RC02-ND RER60F1R27RC02
Product Name RES 1.27 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1.27 ohms 1.27 ohms 1.27 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R434JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 2-1623732-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2700 ohms
Tolerance 5 +/- %
View Details
3 suppliers