Vishay Intertechnology, Inc. RES 1.1 OHM 5W 1% AXIAL LUGS RER60F1R10RCSL

Description
RES 1.1ohm 5W 1% AXIAL LUGS
Request a Quote
Description
RES 1.1ohm 5W 1% AXIAL LUGS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RER60F1R10RCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. This resistor is constructed with complete welded techniques and offers non-inductive styles manufactured using Ayrton-Perry winding, which minimizes reactive components. The resistor has a power rating of 5 watts at 25 °C and operates within a resistance range of 0.10 to 3.32 kΩ, with a tolerance of ±1%. It is capable of withstanding a maximum working voltage determined by the formula (P x R)^{1/2}. The operating temperature range is from -55 °C to +250 °C, ensuring reliability in extreme conditions. The insulation resistance is a minimum of 10,000 MΩ when dry, and 1,000 MΩ after moisture testing. This product is suitable for applications requiring high reliability and performance under varying environmental conditions, making it a viable option for engineers seeking robust resistive components.

Datasheet Summary
Powered by GS/AI

The RER60F1R10RCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. This resistor is constructed with complete welded techniques and offers non-inductive styles manufactured using Ayrton-Perry winding, which minimizes reactive components. The resistor has a power rating of 5 watts at 25 °C and operates within a resistance range of 0.10 to 3.32 kΩ, with a tolerance of ±1%. It is capable of withstanding a maximum working voltage determined by the formula (P x R)^{1/2}. The operating temperature range is from -55 °C to +250 °C, ensuring reliability in extreme conditions. The insulation resistance is a minimum of 10,000 MΩ when dry, and 1,000 MΩ after moisture testing. This product is suitable for applications requiring high reliability and performance under varying environmental conditions, making it a viable option for engineers seeking robust resistive components.

Suppliers

Company
Product
Description
Supplier Links
RES 1.1 OHM 5W 1% AXIAL LUGS - RER60F1R10RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1 OHM 5W 1% AXIAL LUGS
RER60F1R10RCSL
RES 1.1 OHM 5W 1% AXIAL LUGS RER60F1R10RCSL
RES 1.1ohm 5W 1% AXIAL LUGS

RES 1.1ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F1R10RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F1R10RCSL-ND
Chassis Mount Resistors RER60F1R10RCSL-ND
1.1 Ohms ±1% 5W Wirewound Chassis Mount Resistor

1.1 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F1R10RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F1R10RCSL
Chassis Mount Resistors RER60F1R10RCSL
RES CHAS MNT 1.1 OHM 1% 5W

RES CHAS MNT 1.1 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F1R10RCSL RER60F1R10RCSL-ND RER60F1R10RCSL
Product Name RES 1.1 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1.1 ohms 1.1 ohms 1.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers