Vishay Intertechnology, Inc. RES 1.1 OHM 5W 1% AXIAL LUGS RER60F1R10RC02

Description
RES 1.1ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.1ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1 OHM 5W 1% AXIAL LUGS - RER60F1R10RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1 OHM 5W 1% AXIAL LUGS
RER60F1R10RC02
RES 1.1 OHM 5W 1% AXIAL LUGS RER60F1R10RC02
RES 1.1ohm 5W 1% AXIAL LUGS

RES 1.1ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F1R10RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F1R10RC02-ND
Chassis Mount Resistors RER60F1R10RC02-ND
1.1 Ohms ±1% 5W Wirewound Chassis Mount Resistor

1.1 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F1R10RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F1R10RC02
Chassis Mount Resistors RER60F1R10RC02
RES CHAS MNT 1.1 OHM 1% 5W

RES CHAS MNT 1.1 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F1R10RC02 RER60F1R10RC02-ND RER60F1R10RC02
Product Name RES 1.1 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1.1 ohms 1.1 ohms 1.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details