Vishay Intertechnology, Inc. RES 1.05 OHM 5W 1% AXIAL LUGS RER60F1R05RCSL

Description
RES 1.05ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.05ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.05 OHM 5W 1% AXIAL LUGS - RER60F1R05RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05 OHM 5W 1% AXIAL LUGS
RER60F1R05RCSL
RES 1.05 OHM 5W 1% AXIAL LUGS RER60F1R05RCSL
RES 1.05ohm 5W 1% AXIAL LUGS

RES 1.05ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F1R05RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F1R05RCSL-ND
Chassis Mount Resistors RER60F1R05RCSL-ND
1.05 Ohms ±1% 5W Wirewound Chassis Mount Resistor

1.05 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F1R05RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F1R05RCSL
Chassis Mount Resistors RER60F1R05RCSL
RES CHAS MNT 1.05 OHM 1% 5W

RES CHAS MNT 1.05 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F1R05RCSL RER60F1R05RCSL-ND RER60F1R05RCSL
Product Name RES 1.05 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1.05 ohms 1.05 ohms 1.05 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details