Vishay Intertechnology, Inc. RES 1 OHM 5W 1% AXIAL LUGS RER60F1R00RCSL

Description
RES 1ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 5W 1% AXIAL LUGS - RER60F1R00RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 5W 1% AXIAL LUGS
RER60F1R00RCSL
RES 1 OHM 5W 1% AXIAL LUGS RER60F1R00RCSL
RES 1ohm 5W 1% AXIAL LUGS

RES 1ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F1R00RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F1R00RCSL-ND
Chassis Mount Resistors RER60F1R00RCSL-ND
1 Ohms ±1% 5W Wirewound Chassis Mount Resistor

1 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F1R00RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F1R00RCSL
Chassis Mount Resistors RER60F1R00RCSL
RES CHAS MNT 1 OHM 1% 5W

RES CHAS MNT 1 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F1R00RCSL RER60F1R00RCSL-ND RER60F1R00RCSL
Product Name RES 1 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1 ohms 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers