Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F1R00RC02

Description
1 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 541-RER60F1R00RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RER60F1R00RC02-ND
Chassis Mount Resistors 541-RER60F1R00RC02-ND
1 Ohms ±1% 5W Wirewound Chassis Mount Resistor

1 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1 OHM 5W 1% AXIAL LUGS - RER60F1R00RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 5W 1% AXIAL LUGS
RER60F1R00RC02
RES 1 OHM 5W 1% AXIAL LUGS RER60F1R00RC02
RES 1ohm 5W 1% AXIAL LUGS

RES 1ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F1R00RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F1R00RC02
Chassis Mount Resistors RER60F1R00RC02
RES CHAS MNT 1 OHM 1% 5W

RES CHAS MNT 1 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 541-RER60F1R00RC02-ND RER60F1R00RC02 RER60F1R00RC02
Product Name Chassis Mount Resistors RES 1 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - C3AR62JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2123594 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details