Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F14R7RCSL

Description
14.7 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
14.7 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F14R7RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F14R7RCSL-ND
Chassis Mount Resistors RER60F14R7RCSL-ND
14.7 Ohms ±1% 5W Wirewound Chassis Mount Resistor

14.7 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 14.7 OHM 5W 1% AXIAL LUGS - RER60F14R7RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7 OHM 5W 1% AXIAL LUGS
RER60F14R7RCSL
RES 14.7 OHM 5W 1% AXIAL LUGS RER60F14R7RCSL
RES 14.7ohm 5W 1% AXIAL LUGS

RES 14.7ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F14R7RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F14R7RCSL
Chassis Mount Resistors RER60F14R7RCSL
RES CHAS MNT 14.7 OHM 1% 5W

RES CHAS MNT 14.7 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F14R7RCSL-ND RER60F14R7RCSL RER60F14R7RCSL
Product Name Chassis Mount Resistors RES 14.7 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 14.7 ohms 14.7 ohms 14.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers